NEN-ISO/IEC 9995-5

Information technology - Keyboard layouts for text and office systems - Part 5: Editing and function section

active, Most Current
Organization: NEN
Publication Date: 1 November 2009
Status: active
Page Count: 14
ICS Code (IT terminal and other peripheral equipment): 35.180
scope:

Within the general scope of ISO/IEC 9995-1, this part of ISO/IEC 9995 specifies the editing and function section and the division of that section into zones. It also specifies the cursor key zone (ZEF0) and the allocation of functions to its keys. Further, this part of lSO/IEC 9995 specifies the arrangement, the number, and the location of the keys in the editing and function zone (ZEF1), as well as guidelines for the allocation of functions to the keys.

Document History

NEN-ISO/IEC 9995-5
November 1, 2009
Information technology - Keyboard layouts for text and office systems - Part 5: Editing and function section
Within the general scope of ISO/IEC 9995-1, this part of ISO/IEC 9995 specifies the editing and function section and the division of that section into zones. It also specifies the cursor key zone...
October 1, 2006
Information technology - Keyboard layouts for text and office systems - Part 5: Editing section
Within the general scope described in ISO/IEC 9995-1, this part of lSO/lEC 9995 specifies the editing section and the division of that section into zones. It also specifies the cursor zone (ZE0) of...
Advertisement