NEN 10249-2-9/A3
Base materials for printed circuits - Part 2: Specifications - Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test)
active
| Organization: | NEN |
| Publication Date: | 1 April 1994 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This specification gives requirements for properties of epoxide cellulose paper core, epoxide glass cloth surface copper-clad laminated sheet, of defined flammability, in thicknesses of 0.7 mm up to 6.4 mm.
Document History
October 1, 1995
Base materials for printed circuits - Part 2: Specifications - Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
April 1, 1994
Base materials for printed circuits - Part 2: Specifications - Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test)
This specification gives requirements for properties of epoxide cellulose paper core, epoxide glass cloth surface copper-clad laminated sheet, of defined flammability, in thicknesses of 0.7 mm up to...
NEN 10249-2-9/A3
April 1, 1994
Base materials for printed circuits - Part 2: Specifications - Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test)
This specification gives requirements for properties of epoxide cellulose paper core, epoxide glass cloth surface copper-clad laminated sheet, of defined flammability, in thicknesses of 0.7 mm up to...