NEN 10249-2-9

Base materials for printed circuits - Part 2: Specifications - Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test)

active
Organization: NEN
Publication Date: 1 April 1994
Status: active
Page Count: 32
ICS Code (Printed circuits and boards): 31.180
scope:

This specification gives requirements for properties of epoxide cellulose paper core, epoxide glass cloth surface copper-clad laminated sheet, of defined flammability, in thicknesses of 0.7 mm up to 6.4 mm.

Document History

October 1, 1995
Base materials for printed circuits - Part 2: Specifications - Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
NEN 10249-2-9
April 1, 1994
Base materials for printed circuits - Part 2: Specifications - Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test)
This specification gives requirements for properties of epoxide cellulose paper core, epoxide glass cloth surface copper-clad laminated sheet, of defined flammability, in thicknesses of 0.7 mm up to...
April 1, 1994
Base materials for printed circuits - Part 2: Specifications - Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test)
This specification gives requirements for properties of epoxide cellulose paper core, epoxide glass cloth surface copper-clad laminated sheet, of defined flammability, in thicknesses of 0.7 mm up to...
Advertisement