NEN 10517

Gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above

inactive
Organization: NEN
Publication Date: 1 September 1990
Status: inactive
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This standard specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric pressure, for alternating current of rated voltages of 72,5 kV and above, for indoor and outdoor installation, and for service frequencies up to and including 60 Hz. For the purpose of this standard the term "switchgear" is used for "gas-insulated metal-enclosed switchgear". The gas-insulated metal-enclosed switchgear covered by this standard consists of individual components intended to be directly connected together and able to operate only in this manner. This standard completes and amends, if necessary, the various relevant standards applying to the individual components constituting gas-insulated metal-enclosed switchgear.

Document History

February 1, 1996
Gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above
Applies to gas-insulated metal-enclosed switchgear of 72,5 kV and above and up to 60 Hz, for indoor and outdoor installation. Definitions, rated characteristics, rules for design and construction and...
NEN 10517
September 1, 1990
Gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above
This standard specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric pressure, for...
Advertisement