NEN 10517
Gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 136 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
Applies to gas-insulated metal-enclosed switchgear of 72,5 kV and above and up to 60 Hz, for indoor and outdoor installation. Definitions, rated characteristics, rules for design and construction and for type and routine tests are dealt with. Three appendices contain methods of tests.
Document History
NEN 10517
February 1, 1996
Gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above
Applies to gas-insulated metal-enclosed switchgear of 72,5 kV and above and up to 60 Hz, for indoor and outdoor installation. Definitions, rated characteristics, rules for design and construction and...
September 1, 1990
Gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above
This standard specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric pressure, for...