NEN 7244-8

Gas supply systems - Pipelines for maximum operating pressure up to and including 16 bar - Part 8: Specific functional requirements for the operation of the materials unplasticized PVC, grey cast iron, asbestos cement, first generation PE and PE SDR 26 (class A)

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 20
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Pipes and fittings of other materials): 23.040.50
ICS Code (Gas supply systems): 91.140.40
ICS Code (Plastics pipes): 23.040.20
scope:

This standard gives managers disposition to cover up gas supply pipelines which are no longer used for new construction, but still are able to operate. This standard gives technical support for safety and delivery for pipelines of different materials.

Document History

NEN 7244-8
May 1, 2006
Gas supply systems - Pipelines for maximum operating pressure up to and including 16 bar - Part 8: Specific functional requirements for the operation of the materials unplasticized PVC, grey cast iron, asbestos cement, first generation PE and PE SDR 26 (class A)
This standard gives managers disposition to cover up gas supply pipelines which are no longer used for new construction, but still are able to operate. This standard gives technical support for...

References

Advertisement