NEN-EN 12156

Materials and articles in contact with foodstuffs - Cutlery and table holloware - Lacquered lightly silver-plated table and decorative holloware

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 23
ICS Code (Cookware, cutlery and flatware): 97.040.60
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

Specifies material and performance requirements for table and decorative holloware, and cast attachments, made from metals which are lightly silver-plated and protected by lacquer. This standard is applicable to such items as jugs, dishes, wine collers, tea- and coffee-pots, trays and tueens, and includes decorative items such as vases, trophies, candlesticks. Requirements are specified for brass, copper, nickel-silver, pewter and stainless steel holloware with a light silver-plating and a lacquered coating. The standard does not cover holloware made entirely of precious metals, brass, nickel-silver, stainless steel or made from ceramics or glass or non-stainless steel or zinc-based die cast. Composition limits are specified for he basic metals for fabrication of the holloware prior to silver-plating and lacquering. The standard does not include requirements for design, size or any other characteristics which are matters of personal choice or which can be readily assessed by the purchaser at the point of sale.

Document History

NEN-EN 12156
December 1, 1995
Materials and articles in contact with foodstuffs - Cutlery and table holloware - Lacquered lightly silver-plated table and decorative holloware
Specifies material and performance requirements for table and decorative holloware, and cast attachments, made from metals which are lightly silver-plated and protected by lacquer. This standard is...

References

Advertisement