NEN-EN-ISO 8442-6

Materials and articles in contact with foodstuffs - Cutlery and table holloware - Part 6: Lightly silver plated table holloware protected by lacquer

active, Most Current
Organization: NEN
Publication Date: 1 February 2001
Status: active
Page Count: 32
ICS Code (Cookware, cutlery and flatware): 97.040.60
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

Specifies material and performance requirements for table and decorative holloware, and cast attachments, made from metals which are lightly silver-plated and protected by lacquer. Is applicable to such items as jugs, dishes, wine coolers, tea- and coffee-pots, trays and tureens, and includes decorative items such as vases, trophies, and candlesticks. Requirements are specified for brass, copper, nickel-silver, pewter and stainless steel holloware with a light silver-platting and a lacquered coating. Composition limits are specified for the basic metals for fabrication of the holloware prior to silver-plating and lacquering.

Document History

NEN-EN-ISO 8442-6
February 1, 2001
Materials and articles in contact with foodstuffs - Cutlery and table holloware - Part 6: Lightly silver plated table holloware protected by lacquer
Specifies material and performance requirements for table and decorative holloware, and cast attachments, made from metals which are lightly silver-plated and protected by lacquer. Is applicable to...

References

Advertisement