NEN-EN 12451
Copper and copper alloys - Seamless, round tubes for heat exchangers
| Organization: | NEN |
| Publication Date: | 1 July 1996 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Copper products): | 77.150.30 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
Specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for heat exchangers, condensers, evaporators and desalination equipment, supplied in the size range from 6 mm up to and including 76 mm outside diameter and from 0,5 mm up to and including 3 mm wall thickness. The sampling procedures and the methods of test for verification of conformity to the requirements of this standard are also specified.
Document History