NEN-EN 12451

Copper and copper alloys - Seamless, round tubes for heat exchangers

inactive
Organization: NEN
Publication Date: 1 September 2010
Status: inactive
Page Count: 23
ICS Code (Copper products): 77.150.30
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for heat exchangers, condensers, evaporators and desalination equipment, supplied in the size range from 6 mm up to and including 76 mm outside diameter and from 0,5 mm up to and including 3 mm wall thickness. The sampling procedures and the methods of test for verification of conformity to the requirements of this standard are also specified.

Document History

June 1, 2012
Copper and copper alloys - Seamless, round tubes for heat exchangers
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for heat exchangers, condensers,...
NEN-EN 12451
September 1, 2010
Copper and copper alloys - Seamless, round tubes for heat exchangers
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for heat exchangers, condensers,...
August 1, 1999
Copper and copper alloys - Seamless, round tubes for heat exchangers
Specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for heat exchangers, condensers, evaporators and...
July 1, 1996
Copper and copper alloys - Seamless, round tubes for heat exchangers
Specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for heat exchangers, condensers, evaporators and...

References

Advertisement