NEN-EN 1473
Installations and equipment for liquefied natural gas - Design of onshore installations
| Organization: | NEN |
| Publication Date: | 1 July 1994 |
| Status: | inactive |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
Gives guidelines for the design, construction and operation of all onshore stationary liquefied natural gas (LNG) installations including those for the liquefaction, storage, vaporisation, transfer and handling of LNG. Satellite plants with total storage capacity of less than 200 t are excluded from this European Standard. Is valid for the following plant types: - export terminals, between the designated gas inlet boundary limit, and the ship manifold;- receiving terminals, between the ship manifold and the designated gas outlet boundary limit;- peak-shaving plants, between designated gas inlet and outlet boundary limits;- LNG satellite plants with total storage capacity above 200 t, including the loading station up to the designated gas outlet boundary limit.
Document History