NEN-EN 1473
Installation and equipment for liquefied natural gas - Design of onshore installations
| Organization: | NEN |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 137 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
NEN-EN 1473 gives guidelines for the design, construction and operation of all onshore liquefied natural gas (LNG) installations for the liquefaction, storage, vaporization, transfer and handling of LNG. This European Standard is valid for plants with LNG storage at pressure lower than 0,5 barg and capacity above 200 t and for the following plant types: - LNG liquefaction installations (plant), between the designated gas inlet boundary limit, and the outlet boundary limit which is usually the ship manifold and/or truck delivery station when applicable; feed gas can be from gas field, associated gas from oil field, piped gas from transportation grid or from renewables; - LNG regasification installations (plant), between the ship manifold and the designated gas outlet boundary limit; - peak-shaving plants, between designated gas inlet and outlet boundary limits; - the fixed part of LNG bunkering station. A short description of each of these installations is given in Annex G. Floating solutions (FPSO, FSRU, SRV), whether off-shore or nearby shore, are not covered by this European Standard even if some concepts, principles or recommendations could be applied. However, in case of berthed FSRU with LNG transfer across the jetty, the following recommendations apply for the jetty and topside facilities if the jetty is located within 3 000 m from the shore line. In case of FSU type solution, the on-shore part is covered by these standard recommendations. This standard is not applicable for installations specifically referred or covered by other standards, e.g. LNG fuelling stations, LNG road or rail tankers and LNG bunkering vessels. The plants with a storage inventory from 50 t up to 200 t with tanks at a pressure higher than 0,5 barg are covered by EN 13645.
Document History