NEN-EN 14849

Aerosol containers - Glass containers - Dimensions of aerosol ferrules

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 8
ICS Code (Aerosol containers): 55.130
scope:

This European Standard defines the dimensions which are important for an effective fastening of valves on glass aerosol containers with a nominal diameter of 11 mm, 13 mm, 15 mm, 17 mm, 18 mm and 20 mm neck finish, as defined in EN 14854 .

Document History

December 1, 2005
Aerosol containers - Glass containers - Dimensions of aerosol ferrules
This European Standard defines the dimensions which are important for an effective fastening of valves on glass aerosol containers with a nominal diameter of 11 mm, 13 mm, 15 mm, 17 mm, 18 mm and 20...
NEN-EN 14849
December 1, 2003
Aerosol containers - Glass containers - Dimensions of aerosol ferrules
This European Standard defines the dimensions which are important for an effective fastening of valves on glass aerosol containers with a nominal diameter of 11 mm, 13 mm, 15 mm, 17 mm, 18 mm and 20...
Advertisement