NEN-EN 14849
Aerosol containers - Glass containers - Dimensions of aerosol ferrules
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Aerosol containers): | 55.130 |
scope:
This European Standard defines the dimensions which are important for an effective fastening of valves on glass aerosol containers with a nominal diameter of 11 mm, 13 mm, 15 mm, 17 mm, 18 mm and 20 mm neck finish, as defined in EN 14854 .
Document History
NEN-EN 14849
December 1, 2005
Aerosol containers - Glass containers - Dimensions of aerosol ferrules
This European Standard defines the dimensions which are important for an effective fastening of valves on glass aerosol containers with a nominal diameter of 11 mm, 13 mm, 15 mm, 17 mm, 18 mm and 20...
December 1, 2003
Aerosol containers - Glass containers - Dimensions of aerosol ferrules
This European Standard defines the dimensions which are important for an effective fastening of valves on glass aerosol containers with a nominal diameter of 11 mm, 13 mm, 15 mm, 17 mm, 18 mm and 20...