IEC/PAS 61755-3-32

Fibre optic connector optical interfaces – Part 3-32: Optical interface – 8 degrees angled-PC end-face thermoset rectangular ferrule, single mode fibres

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2007
Status: inactive
Page Count: 30
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

June 1, 2015
Fibre optic interconnecting devices and passive components – Connector optical interfaces - Part 3-32: Connector parameters of non-dispersion shifted single mode physically contacting fibres - Angled thermoset epoxy rectangular ferrules
This part of IEC 61755 defines certain dimensional limits of an angled PC rectangular thermoset (TS) ferrule optical interface in order to meet specific requirements for fibre-to-fibre...
IEC/PAS 61755-3-32
October 1, 2007
Fibre optic connector optical interfaces – Part 3-32: Optical interface – 8 degrees angled-PC end-face thermoset rectangular ferrule, single mode fibres
A description is not available for this item.

References

Advertisement