IEC 61755-3-32

Fibre optic interconnecting devices and passive components – Connector optical interfaces - Part 3-32: Connector parameters of non-dispersion shifted single mode physically contacting fibres - Angled thermoset epoxy rectangular ferrules

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2015
Status: active
Page Count: 42
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61755 defines certain dimensional limits of an angled PC rectangular thermoset (TS) ferrule optical interface in order to meet specific requirements for fibre-to-fibre interconnection. Ferrules made from the material specified in this standard are suitable for use in categories C, U, E, and O as defined in IEC 61753-1.

Ferrule interface dimensions and features are contained in the IEC 61754 series, which deals with fibre optic connector interfaces.

Document History

IEC 61755-3-32
June 1, 2015
Fibre optic interconnecting devices and passive components – Connector optical interfaces - Part 3-32: Connector parameters of non-dispersion shifted single mode physically contacting fibres - Angled thermoset epoxy rectangular ferrules
This part of IEC 61755 defines certain dimensional limits of an angled PC rectangular thermoset (TS) ferrule optical interface in order to meet specific requirements for fibre-to-fibre...
October 1, 2007
Fibre optic connector optical interfaces – Part 3-32: Optical interface – 8 degrees angled-PC end-face thermoset rectangular ferrule, single mode fibres
A description is not available for this item.

References

Advertisement