NACE NO. 3

Joint Surface Preparation Standard Commercial Blast Cleaning

active, Most Current
Buy Now
Organization: NACE
Publication Date: 1 October 1994
Status: active
Page Count: 9
scope:

This joint standard covers the requirements for commercial blast cleaning of unpainted or painted steel surfaces by the use of abrasives. These requirements include the end condition of the surface and materials and procedures necessary to achieve and verify the end condition.

The mandatory requirements are described in Sections 1 to 9. NOTE: Section 10, ¿Comments,¿ and Appendix A, ¿Explanatory Notes,¿ are not mandatory requirements of this standard.

Document History

September 7, 1999
Joint Surface Preparation Standard Commercial Blast Cleaning
This joint standard covers the requirements for commercial blast cleaning of unpainted or painted steel surfaces by the use of abrasives. These requirements include the end condition of the surface...
NACE NO. 3
October 1, 1994
Joint Surface Preparation Standard Commercial Blast Cleaning
This joint standard covers the requirements for commercial blast cleaning of unpainted or painted steel surfaces by the use of abrasives. These requirements include the end condition of the surface...
January 1, 1994
Joint Surface Preparation Standard Commercial Blast Cleaning
A description is not available for this item.

References

Advertisement