NEN-EN 331

Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings

inactive
Organization: NEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 44
ICS Code (Ball and plug valves): 23.060.20
scope:

NEN-EN 331 specifies the characteristics for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking provisions. It applies to metallic valves not directly buried for domestic and commercial installations inside or outside of buildings, using gases of the first, second and third family (specified in EN 437) and working up to 0,2 × 105 Pa, 0,5 × 105 Pa, 1 × 105Pa, 5 × 105 Pa and 20 × 105Pa and with temperature limits from - 5 °C or -20 °C to + 60 °C. Valve nominal sizes (DN) covered by this European Standard are as follows: 6, 8, 10, 12, 15, 20, 25, 32, 40, 50, 65, 80, 100.

Document History

December 1, 2015
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
NEN-EN 331 specifies the characteristics for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking provisions. It...
NEN-EN 331
May 1, 2013
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
NEN-EN 331 specifies the characteristics for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking provisions. It...
December 1, 2010
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
A description is not available for this item.
March 1, 2005
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
A description is not available for this item.
February 1, 1998
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
Specifies the general requirements for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking requirements. It...
July 1, 1993
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
Specifies the general requirements for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking requirements. It...
Advertisement