NEN-EN 331

Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 48
ICS Code (Ball and plug valves): 23.060.20
scope:

NEN-EN 331 specifies the characteristics for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking provisions. It applies to metallic valves not directly buried for domestic and commercial installations inside or outside of buildings, using gases of the first, second and third family (specified in EN 437) and working up to 0,2 × 105 Pa, 0,5 × 105 Pa, 1 × 105Pa, 5 × 105 Pa and 20 × 105Pa and with temperature limits from - 5 °C or -20 °C to + 60 °C. Valve nominal sizes (DN) covered by this European Standard are as follows: 6, 8, 10, 12, 15, 20, 25, 32, 40, 50, 65, 80, 100.

Document History

NEN-EN 331
December 1, 2015
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
NEN-EN 331 specifies the characteristics for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking provisions. It...
May 1, 2013
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
NEN-EN 331 specifies the characteristics for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking provisions. It...
December 1, 2010
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
A description is not available for this item.
March 1, 2005
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
A description is not available for this item.
February 1, 1998
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
Specifies the general requirements for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking requirements. It...
July 1, 1993
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
Specifies the general requirements for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking requirements. It...
Advertisement