NEN-EN-IEC 62453-303-2
Field device tool (FDT) interface specification - Part 303-2: Communication profile integration - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Communication Profile 3/4, Communication Profile 3/5 and Communication Profile 3/6 (commonly known as PROFINET®1 IO) define communication profiles based on IEC 61158-5-10 and IEC 61158-6-10. The basic profiles CP 3/4, CP 3/5, and CP 3/6 are defined in IEC 61784-2. This part of IEC 62453 provides information for integrating the PROFINET® technology into the FDT interface (IEC 62453-2). This part of the IEC 62453 specifies communication and other services. This specification neither contains the FDT specification nor modifies it.
Document History