NEN-EN-IEC 62453-303-2/A1

Field device tool (FDT) interface specification - Part 303-2: Communication profile integration - IEC 61784 CP 3/4, CP 3/5 and CP3/6

active, Most Current
Organization: NEN
Publication Date: 1 December 2017
Status: active
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05

Document History

NEN-EN-IEC 62453-303-2/A1
December 1, 2017
Field device tool (FDT) interface specification - Part 303-2: Communication profile integration - IEC 61784 CP 3/4, CP 3/5 and CP3/6
A description is not available for this item.
November 1, 2009
Field device tool (FDT) interface specification - Part 303-2: Communication profile integration - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
Communication Profile 3/4, Communication Profile 3/5 and Communication Profile 3/6 (commonly known as PROFINET®1 IO) define communication profiles based on IEC 61158-5-10 and IEC 61158-6-10. The...
Advertisement