NEN-EN-ISO 694
Ships and marine technology - Positioning of magnetic compasses in ships
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2001 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
Specifies the installation in ships of magnetic compasses and binnacles complying with the requirements of the following ISO documents: ISO 449:1997;ISO/IS 613:1982;ISO 1069:1973;ISO 2269:1992;ISO 10316:1990. In addition it covers magnetic control elements used in navigational aids.
Document History
NEN-EN-ISO 694
August 1, 2001
Ships and marine technology - Positioning of magnetic compasses in ships
Specifies the installation in ships of magnetic compasses and binnacles complying with the requirements of the following ISO documents: ISO 449:1997;ISO/IS 613:1982;ISO 1069:1973;ISO 2269:1992;ISO...