NEN-ISO 694
Ships and marine technology - Positioning of magnetic compasses in ships
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
Specifies the installation in ships of magnetic compasses and binnacles complying with the requirements of the following ISO 449, ISO 613, ISO 2269 and ISO 10316. In addition, it covers magnetic control elements used in navigational aids. It should be noted that this standard is established only for general purposes. It is not necessarily applicable to all sea-going ships.
Document History
NEN-ISO 694
February 1, 2000
Ships and marine technology - Positioning of magnetic compasses in ships
Specifies the installation in ships of magnetic compasses and binnacles complying with the requirements of the following ISO 449, ISO 613, ISO 2269 and ISO 10316. In addition, it covers magnetic...