NEN-ISO 6194-1

Rotary shaft lip-type seals incorporating elastomeric sealing elements - Part 1: Nominal dimensions and tolerances

active, Most Current
Organization: NEN
Publication Date: 1 January 2008
Status: active
Page Count: 22
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of ISO 6194 describes seals utilising elastomeric sealing elements. They are considered suitable for use under low-pressure conditions (see 6.1). This part of ISO 6194 shows seal types and examples. It also specifies the nominal dimensions and tolerances of the seals, shafts and housings, as well as a dimensional identification code.

Document History

NEN-ISO 6194-1
January 1, 2008
Rotary shaft lip-type seals incorporating elastomeric sealing elements - Part 1: Nominal dimensions and tolerances
This part of ISO 6194 describes seals utilising elastomeric sealing elements. They are considered suitable for use under low-pressure conditions (see 6.1). This part of ISO 6194 shows seal types and...
December 1, 1995
Rotary shaft lip type seals - Part 1: Nominal dimensions and tolerances
This part of ISO 6194 lays down the nominal dimensions relating to rotary shaft lip type seals suitable for shafts from 6 to 400 mm diameter and accompanying housings from 16 to 440 mm. Seals of this...
Advertisement