NEN-ISO 6194-1
Rotary shaft lip type seals - Part 1: Nominal dimensions and tolerances
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Other fluid power system components): | 23.100.99 |
| ICS Code (Seals): | 83.140.50 |
scope:
This part of ISO 6194 lays down the nominal dimensions relating to rotary shaft lip type seals suitable for shafts from 6 to 400 mm diameter and accompanying housings from 16 to 440 mm. Seals of this type are not normally suitable for high pressure. This part of ISO 6194 also includes dimensional limits for the shafts and housings to assure interchangeability of seals made by different seal manufacturers. The recommended tolerances are also given for the principal seal dimensions.
Document History