NEN-EN-IEC 60794-3/C1
Optical fibre cables - Part 3: Duct, buried and aerial cables - Sectional specification
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
April 1, 2022
Optical fibre cables - Part 3: Outdoor cables - Sectional specification
This part of IEC 60794 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications...
January 1, 2015
Optical fibre cables - Part 3: Sectional specification - Outdoor cables
NEN-EN-IEC 60794-3 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications requiring...
April 1, 2002
Optical fibre cables - Part 3: Sectional specification - Outdoor cables
Specifies the requirements of single-mode optical fibre cables and cable elements which are intended to be used primarily in public telecommunications networks. Other types of applications requiring...
NEN-EN-IEC 60794-3/C1
May 1, 1998
Optical fibre cables - Part 3: Duct, buried and aerial cables - Sectional specification
A description is not available for this item.
May 1, 1998
Optical fibre cables - Part 3: Duct, buried and aerial cables - Sectional specification
Specifies the requirements of single-mode optical fibre cables and cable elements which are intended to be used primarily in public telecommunications networks. Other types of applications requiring...