NEN-EN-IEC 60794-3

Optical fibre cables - Part 3: Sectional specification - Outdoor cables

inactive
Organization: NEN
Publication Date: 1 April 2002
Status: inactive
Page Count: 74
ICS Code (Fibres and cables): 33.180.10
scope:

Specifies the requirements of single-mode optical fibre cables and cable elements which are intended to be used primarily in public telecommunications networks. Other types of applications requiring similar types of cables can be considered. Requirements for cables to be used in ducts or for directly buried application and aerial cables are covered in this standard. For aerial applications, this standard does not cover all functions aspects of cables installed in the vicinity of overhead power lines. In the case of such application additional requirements and test methods may be necessary. Moreover, this standard excludes optical ground wires and cables attached to the phase or earth conductors of overhead lines.

Document History

April 1, 2022
Optical fibre cables - Part 3: Outdoor cables - Sectional specification
This part of IEC 60794 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications...
January 1, 2015
Optical fibre cables - Part 3: Sectional specification - Outdoor cables
NEN-EN-IEC 60794-3 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications requiring...
NEN-EN-IEC 60794-3
April 1, 2002
Optical fibre cables - Part 3: Sectional specification - Outdoor cables
Specifies the requirements of single-mode optical fibre cables and cable elements which are intended to be used primarily in public telecommunications networks. Other types of applications requiring...
May 1, 1998
Optical fibre cables - Part 3: Duct, buried and aerial cables - Sectional specification
A description is not available for this item.
May 1, 1998
Optical fibre cables - Part 3: Duct, buried and aerial cables - Sectional specification
Specifies the requirements of single-mode optical fibre cables and cable elements which are intended to be used primarily in public telecommunications networks. Other types of applications requiring...
Advertisement