NEN-EN-IEC 60249-2-13

Base materials for printed circuits - Part 2: Specifications - Specification No. 13: Flexible copper-clad polyimide film, general purpose grade

active, Most Current
Organization: NEN
Publication Date: 1 April 2000
Status: active
ICS Code (Printed circuits and boards): 31.180
scope:

This specification gives requirements for properties of flexible copper-clad polyimide film, general purpose grade. The specification includes optional requirements which apply only by agreement between purchaser and supplier. Copper-clad film complying with all the requirements not marked "optional" should be deemed to comply with this specification.

Document History

NEN-EN-IEC 60249-2-13
April 1, 2000
Base materials for printed circuits - Part 2: Specifications - Specification No. 13: Flexible copper-clad polyimide film, general purpose grade
This specification gives requirements for properties of flexible copper-clad polyimide film, general purpose grade. The specification includes optional requirements which apply only by agreement...

References

Advertisement