NEN 10249-2-13
Base materials for printed circuits - Part 2: Specifications - Specification No. 13: Flexible copper-clad polyimide film, general purpose grade
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This specification gives requirements for properties of flexible copper-clad polyimide film, general purpose grade. The specification includes optional requirements which apply only by agreement between purchaser and supplier. Copper-clad film complying with all the requirements not marked "optional" should be deemed to comply with this specification.
Document History
NEN 10249-2-13
January 1, 1988
Base materials for printed circuits - Part 2: Specifications - Specification No. 13: Flexible copper-clad polyimide film, general purpose grade
This specification gives requirements for properties of flexible copper-clad polyimide film, general purpose grade. The specification includes optional requirements which apply only by agreement...