NEN-EN 4056-001

Aerospace series - Cable ties for harnesses - Part 001: Technical specification

inactive
Organization: NEN
Publication Date: 1 August 2006
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics, test methods, qualification and acceptance conditions of plastic cable ties, used for the bundling, fixing and/or marking of cable harnesses in aircraft. The cable ties should be installed with a qualified application tool, which controls the application force thus avoiding damage to the cable insulation. It defines the aerospace requirements not specified in EN 50146.

Document History

June 1, 2015
Aerospace series - Cable ties for harnesses - Part 001: Technical specification
NEN-EN 4056-001 specifies the characteristics, test methods, qualification and acceptance conditions of plastic cable ties, used for the bundling, fixing and/or marking of cable harnesses in...
NEN-EN 4056-001
August 1, 2006
Aerospace series - Cable ties for harnesses - Part 001: Technical specification
This standard specifies the characteristics, test methods, qualification and acceptance conditions of plastic cable ties, used for the bundling, fixing and/or marking of cable harnesses in aircraft....
Advertisement