NEN-EN 4056-001

Aerospace series - Cable ties for harnesses - Part 001: Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 4056-001 specifies the characteristics, test methods, qualification and acceptance conditions of plastic cable ties, used for the bundling, fixing and/or marking of cable harnesses in aircraft. The cable ties should be installed with a qualified application tool, which controls the application force thus avoiding damage to the cable insulation. It defines the aerospace requirements not specified in EN 62275.

Document History

NEN-EN 4056-001
June 1, 2015
Aerospace series - Cable ties for harnesses - Part 001: Technical specification
NEN-EN 4056-001 specifies the characteristics, test methods, qualification and acceptance conditions of plastic cable ties, used for the bundling, fixing and/or marking of cable harnesses in...
August 1, 2006
Aerospace series - Cable ties for harnesses - Part 001: Technical specification
This standard specifies the characteristics, test methods, qualification and acceptance conditions of plastic cable ties, used for the bundling, fixing and/or marking of cable harnesses in aircraft....
Advertisement