NEN-EN-ISO 5771

Rubber hose and hose assemblies, for transferring anhydrous ammonia - Specification

inactive
Organization: NEN
Publication Date: 1 July 1996
Status: inactive
Page Count: 18
ICS Code (Other equipment for the chemical industry): 71.120.99
ICS Code (Hoses): 83.140.40
scope:

Cancels and replaces the first edition. Specifies the minimum requirements for rubber hose used for transferring ammonia, in liquid or gaseous form, at ambient temperatures between - 40 °C and + 55 °C. Does not include specifications for end fittings, but is limited to the performance of the hose and hose assemblies.

Document History

September 1, 2008
Rubber hoses and hose assemblies for transferring anhydrous ammonia - Specification
This International Standard specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from 40 °C up to and including +55...
February 1, 2007
Rubber hose and hose assemblies, for transferring anhydrous ammonia - Specification
This International Standard specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from 40 °C up to and including +55...
NEN-EN-ISO 5771
July 1, 1996
Rubber hose and hose assemblies, for transferring anhydrous ammonia - Specification
Cancels and replaces the first edition. Specifies the minimum requirements for rubber hose used for transferring ammonia, in liquid or gaseous form, at ambient temperatures between - 40 °C and + 55...
Advertisement