NEN-EN-ISO 5771
Rubber hoses and hose assemblies for transferring anhydrous ammonia - Specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2008 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Other equipment for the chemical industry): | 71.120.99 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from 40 °C up to and including +55 °C. It does not include specifications for end fittings, but is limited to the performance of the hoses and hose assemblies.
Document History
NEN-EN-ISO 5771
September 1, 2008
Rubber hoses and hose assemblies for transferring anhydrous ammonia - Specification
This International Standard specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from 40 °C up to and including +55...
February 1, 2007
Rubber hose and hose assemblies, for transferring anhydrous ammonia - Specification
This International Standard specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from 40 °C up to and including +55...
July 1, 1996
Rubber hose and hose assemblies, for transferring anhydrous ammonia - Specification
Cancels and replaces the first edition. Specifies the minimum requirements for rubber hose used for transferring ammonia, in liquid or gaseous form, at ambient temperatures between - 40 °C and + 55...