NEN-EN-IEC 61300-3-23

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-23: Examination and measurements - Fibre position relative to ferrule endface

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 48
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The object to this part is to select Physical Contact (PC) optical connector plugs to be used as the reference plug in the return loss RL measurement and to define an acceptance return loss value RLa to be used in plug acceptance testing. This procedure is used to quarantee a certain return loss value RL when two plugs are randomly mated together.

Document History

NEN-EN-IEC 61300-3-23
September 1, 1998
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-23: Examination and measurements - Fibre position relative to ferrule endface
The object to this part is to select Physical Contact (PC) optical connector plugs to be used as the reference plug in the return loss RL measurement and to define an acceptance return loss value RLa...

References

Advertisement