NEN-EN-IEC 61300-3-47
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-47: Examinations and measurements - End face geometry of PC/APC spherically polished ferrules using interferometry
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
NEN-EN-IEC 61300-3-47 describes a procedure to measure the end face geometry of a spherically polished ferrule or connector. Within this standard the words "ferrule" and "connector" can be used interchangeably.
Document History
NEN-EN-IEC 61300-3-47
October 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-47: Examinations and measurements - End face geometry of PC/APC spherically polished ferrules using interferometry
NEN-EN-IEC 61300-3-47 describes a procedure to measure the end face geometry of a spherically polished ferrule or connector. Within this standard the words “ferrule” and “connector” can be used...