BSI - BS EN 50378-3-1

Passive components to be used in optical fibre communication systems - Product specifications - Part 3-1: Type: 100/200 GHz DWDM module terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 September 2007
Status: active
Page Count: 24
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

BS EN 50378-3-1
September 28, 2007
Passive components to be used in optical fibre communication systems - Product specifications - Part 3-1: Type: 100/200 GHz DWDM module terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre
A description is not available for this item.

References

Advertisement