NEN-ISO/IEC 18052
Information technology - Telecommunications and information exchange between systems - Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| Page Count: | 420 |
| ICS Code (Network layer): | 35.100.30 |
scope:
Specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051. The protocol in this International Standard operates in the context of an application association.
Document History
October 1, 2012
Information technology - Telecommunications and information exchange between systems - ASN.1 for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051, Services, for Computer Supported Telecommunications Applications (CSTA)...
NEN-ISO/IEC 18052
September 1, 2000
Information technology - Telecommunications and information exchange between systems - Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
Specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051. The protocol in this International Standard operates in the context of an application association.