NEN-ISO/IEC 18052

Information technology - Telecommunications and information exchange between systems - ASN.1 for Computer Supported Telecommunications Applications (CSTA) Phase III

active, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: active
ICS Code (Network layer): 35.100.30
scope:

This International Standard specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051, Services, for Computer Supported Telecommunications Applications (CSTA) Phase III. Clause 5 to Clause 7 inclusive describes the concepts underlying the Remote Operations model, notation and service. Clause 8 to Clause 27 inclusive contains CSTA-specific message templates in ASN.1. The APDUs are exchanged in the context of an application association.

Document History

NEN-ISO/IEC 18052
October 1, 2012
Information technology - Telecommunications and information exchange between systems - ASN.1 for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051, Services, for Computer Supported Telecommunications Applications (CSTA)...
September 1, 2000
Information technology - Telecommunications and information exchange between systems - Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
Specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051. The protocol in this International Standard operates in the context of an application association.
Advertisement