NEN-EN-ISO 10239

Small craft - Liquefied petroleum gas (LPG) systems

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 34
ICS Code (Small craft): 47.080
scope:

NEN-EN-ISO 10239 covers the installation of permanently installed liquefied petroleum gas LPG systems and LPG burning appliances on small craft of up to 24 m length of hull. It does not cover devices used for LPG-fuelled propulsion engines or LPG-driven generators. This International Standard covers cooking appliances with internal LPG cartridges, with a capacity of 225 g or less (See Annex D). It covers storage of all LPG cylinders but is not intended to regulate the technical requirements for such cylinders that are subject to national regulations It does not contain procedures for commissioning the LPG installation.

Document History

NEN-EN-ISO 10239
September 1, 2017
Small craft - Liquefied petroleum gas (LPG) systems
NEN-EN-ISO 10239 covers the installation of permanently installed liquefied petroleum gas LPG systems and LPG burning appliances on small craft of up to 24 m length of hull. It does not cover devices...
December 1, 2014
Small craft - Liquefied petroleum gas (LPG) systems
NEN-EN-ISO 10239 covers the installation of permanently installed liquefied petroleum gas LPG systems and LPG burning appliances on small craft of up to 24 m length of hull. It does not cover devices...
February 1, 2008
Small craft - Liquefied petroleum gas (LPG) systems
This International Standard covers permanently installed liquefied petroleum gas (LPG) systems and LPG burning appliances on small craft of hull length up to 24 m, except for systems used on...
August 1, 2006
Small craft - Liquefied petroleum gas (LPG) systems
This International Standard covers permanently installed liquefied petroleum gas (LPG) systems and LPG burning appliances on small craft of hull length up to 24 m, except for systems used on...
September 1, 2001
Small craft - Liquefied petroleum gas (LPG) systems
Replace 6.4.4. with the following text: 6.4.4 End-connectings fittings shall be of corrosion-resistant material such as brass or stainless steel. Bras end fittings and cutting rings, for example...
November 1, 2000
Small craft - Liquefied petroleum gas (LPG) systems
Covers permanently installed LPG systems and LPG burning appliances on small craft of hull length up to 24 m, except for systems used on LPG-fueled propulsion engines or LPG-driven generators.
April 1, 1998
Small craft - Liquefied petroleum gas (LPG) systems
Covers permanently installed LPG systems and LPG burning appliances on small craft of hull length up to 24 m, except for systems used on LPG-fueled propulsion engines or LPG-driven generators.
Advertisement