NEN-EN-ISO 10239/C1
Small craft - Liquefied petroleum gas (LPG) systems
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Small craft): | 47.080 |
scope:
Replace 6.4.4. with the following text: 6.4.4 End-connectings fittings shall be of corrosion-resistant material such as brass or stainless steel. Bras end fittings and cutting rings, for example those not containing more than 15 % zinc, shall be resistant to sea water corrosion.
Document History
September 1, 2017
Small craft - Liquefied petroleum gas (LPG) systems
NEN-EN-ISO 10239 covers the installation of permanently installed liquefied petroleum gas LPG systems and LPG burning appliances on small craft of up to 24 m length of hull. It does not cover devices...
December 1, 2014
Small craft - Liquefied petroleum gas (LPG) systems
NEN-EN-ISO 10239 covers the installation of permanently installed liquefied petroleum gas LPG systems and LPG burning appliances on small craft of up to 24 m length of hull. It does not cover devices...
February 1, 2008
Small craft - Liquefied petroleum gas (LPG) systems
This International Standard covers permanently installed liquefied petroleum gas (LPG) systems and LPG burning appliances on small craft of hull length up to 24 m, except for systems used on...
August 1, 2006
Small craft - Liquefied petroleum gas (LPG) systems
This International Standard covers permanently installed liquefied petroleum gas (LPG) systems and LPG burning appliances on small craft of hull length up to 24 m, except for systems used on...
NEN-EN-ISO 10239/C1
September 1, 2001
Small craft - Liquefied petroleum gas (LPG) systems
Replace 6.4.4. with the following text: 6.4.4 End-connectings fittings shall be of corrosion-resistant material such as brass or stainless steel. Bras end fittings and cutting rings, for example...
November 1, 2000
Small craft - Liquefied petroleum gas (LPG) systems
Covers permanently installed LPG systems and LPG burning appliances on small craft of hull length up to 24 m, except for systems used on LPG-fueled propulsion engines or LPG-driven generators.
April 1, 1998
Small craft - Liquefied petroleum gas (LPG) systems
Covers permanently installed LPG systems and LPG burning appliances on small craft of hull length up to 24 m, except for systems used on LPG-fueled propulsion engines or LPG-driven generators.