NEN-ISO 11992-2

Road vehicles - Electrical connections between towing and towed vehicles - Interchange of digital information - Part 2: Application layer for braking equipment

inactive
Organization: NEN
Publication Date: 1 May 1998
Status: inactive
Page Count: 30
ICS Code (IT applications in transport): 35.240.60
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

Specifies the data content for electronically controlled braking systems to ensure the interchange of digital information between road vehicles with a maximum authorised total mass greater than 3500 kg, and their towed vehicles, including communication between towed vehicles. The objective of the data structure is to optimise the use of the interface, whicle preserving a sufficient reserve capacity for future expansion.

Document History

March 1, 2023
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 2: Application layer for brakes and running gear
This document specifies the SAE J1939-based application layer, the payload of messages, and parameter groups for electronically controlled braking systems, including anti-lock braking systems (ABS),...
May 1, 2014
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 2: Application layer for brakes and running gear
NEN-ISO 11992-2 specifies the parameters and messages for electronically controlled braking systems, including ABS (anti-lock braking systems) and VDC (vehicle dynamics control systems) as well as...
September 1, 2007
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 2: Application layer for brakes and running gear
A description is not available for this item.
June 1, 2003
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 2: Application layer for brakes and running gear
This part of ISO 11992 specifies the parameters and messages for electronically controlled braking systems, including ABS (anti-lock braking systems) and for running gear equipment (i.e. systems for...
NEN-ISO 11992-2
May 1, 1998
Road vehicles - Electrical connections between towing and towed vehicles - Interchange of digital information - Part 2: Application layer for braking equipment
Specifies the data content for electronically controlled braking systems to ensure the interchange of digital information between road vehicles with a maximum authorised total mass greater than 3500...
Advertisement