NEN-ISO 11992-2

Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 2: Application layer for brakes and running gear

inactive
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 50
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This part of ISO 11992 specifies the parameters and messages for electronically controlled braking systems, including ABS (anti-lock braking systems) and for running gear equipment (i.e. systems for steering, suspension and tyres), to ensure the interchange of digital information between road vehicles with a maximum authorized total mass greater than 3 500 kg, and their towed vehicles, including communication between towed vehicles. The objective of the data structure is to optimize the use of the interface, while preserving a sufficient reserve capacity for future expansion.

Document History

March 1, 2023
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 2: Application layer for brakes and running gear
This document specifies the SAE J1939-based application layer, the payload of messages, and parameter groups for electronically controlled braking systems, including anti-lock braking systems (ABS),...
May 1, 2014
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 2: Application layer for brakes and running gear
NEN-ISO 11992-2 specifies the parameters and messages for electronically controlled braking systems, including ABS (anti-lock braking systems) and VDC (vehicle dynamics control systems) as well as...
September 1, 2007
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 2: Application layer for brakes and running gear
A description is not available for this item.
NEN-ISO 11992-2
June 1, 2003
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 2: Application layer for brakes and running gear
This part of ISO 11992 specifies the parameters and messages for electronically controlled braking systems, including ABS (anti-lock braking systems) and for running gear equipment (i.e. systems for...
May 1, 1998
Road vehicles - Electrical connections between towing and towed vehicles - Interchange of digital information - Part 2: Application layer for braking equipment
Specifies the data content for electronically controlled braking systems to ensure the interchange of digital information between road vehicles with a maximum authorised total mass greater than 3500...
Advertisement