NEN-EN 54-20

Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors

active
Organization: NEN
Publication Date: 1 July 2006
Status: active
Page Count: 84
ICS Code (Fire protection): 13.220.20
scope:

This European Standard specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and fire alarm systems installed in buildings. Aspirating smoke detectors developed for the protection of specific risks that incorporate special characteristics (including additional features or enhanced functionality for which this standard does not define a test or assessment method) are not covered by this standard. The performance requirements for any special characteristics are beyond the scope of this standard. NOTE Certain types of detector contain radioactive materials. The national requirements for radiation protection differ from country to country and they are not therefore specified in this standard.

Document History

March 1, 2014
Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors
This European standard specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and fire alarm systems installed in or around...
January 1, 2009
Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors
A description is not available for this item.
NEN-EN 54-20
July 1, 2006
Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors
This European Standard specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and fire alarm systems installed in buildings....
August 1, 2004
Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors
This European Standard specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and fire alarm systems installed in buildings....

References

Advertisement