NEN-EN 54-20

Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors

pending
Organization: NEN
Publication Date: 1 March 2014
Status: pending
Page Count: 98
ICS Code (Fire protection): 13.220.20
scope:

This European standard specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and fire alarm systems installed in or around buildings or other civil engineering works. This European standard provides for the assessment and verification of constancy of performance (AVCP) of aspirating smoke detectors to this EN. Aspirating smoke detectors developed for the protection of specific risks that incorporate special characteristics (including additional features or enhanced functionality for which this standard does not define a test or assessment method) are also covered by this standard. The performance requirements for any special characteristics are beyond the scope of this standard.

Document History

NEN-EN 54-20
March 1, 2014
Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors
This European standard specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and fire alarm systems installed in or around...
January 1, 2009
Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors
A description is not available for this item.
July 1, 2006
Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors
This European Standard specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and fire alarm systems installed in buildings....
August 1, 2004
Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors
This European Standard specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and fire alarm systems installed in buildings....
Advertisement