NEN-IEC 61892-5

Mobile and fixed offshore units - Electrical installations - Part 5: Mobile units

inactive
Organization: NEN
Publication Date: 1 August 2010
Status: inactive
Page Count: 42
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This part of IEC 61892 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and exploitation of petroleum resources. It applies to all installations, whether permanent, temporary, transportable or hand-held, to a.c. installations up to and including 35000 V and d.c. installations up to and including 1500 V.(a.c. and d.c. voltages are nominal values).

Document History

April 1, 2016
Mobile and fixed offshore units - Electrical installations - Part 5: Mobile units
NEN-IEC 61892-5 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and exploitation of...
NEN-IEC 61892-5
August 1, 2010
Mobile and fixed offshore units - Electrical installations - Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and...
October 1, 2000
Mobile and fixed offshore units - Electrical installations - Part 5: Mobile units
Specifies the characteristics for electrical installations in floating units, for use during transfer from one location to another and for use during the exploration and exploitation of petroleum...
Advertisement