NEN-IEC 61892-5
Mobile and fixed offshore units - Electrical installations - Part 5: Mobile units
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 83 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
NEN-IEC 61892-5 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and exploitation of petroleum resources. It applies to all installations, whether permanent, temporary, transportable or hand-held, to AC installations up to and including 35000 V and DC installations up to and including 1500 V. (AC and DC voltages are nominal values).
Document History