NEN - NPR-IEC/PAS 60603-7-3

Connectors for electronic equipment - Part 7-3: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 100 MHz

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
Page Count: 86
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This standard covers IEC 60603-7-3 connectors to be used up to 100 MHz when used with appropriate cables. These cables are specified in IEC 61156 and used in cabling systems specified in ISO/IEC 11801. The connectors below are defined up to 100 MHz. These connectors are intermateable, interoperable, and backward compatible with other IEC 60603-7 series connectors. While the definition of interoperable is being discussed within IEC, "interoperable" in this standard means the following: The fixed and the free connector are capable of interconnecting with any IEC 60603-7 series connector, and when they are interconnected, fully meet all requirements of the lower frequency IEC 60603-7 series standard.

Document History

NPR-IEC/PAS 60603-7-3
November 1, 2004
Connectors for electronic equipment - Part 7-3: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 100 MHz
This standard covers IEC 60603-7-3 connectors to be used up to 100 MHz when used with appropriate cables. These cables are specified in IEC 61156 and used in cabling systems specified in ISO/IEC...

References

Advertisement