NEN-EN-IEC 60603-7-3

Connectors for electronic equipment - Part 7-3: Detail specification for 8-way, shielded, free and fixed connectors, for data transmission with frequencies up to 100 MHz

active, Most Current
Organization: NEN
Publication Date: 1 August 2010
Status: active
Page Count: 25
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60603 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7 and IEC 60603-7-1, and specifies electrical transmission requirements for frequencies up to 100 MHz. These connectors are typically used as category 5 connectors in class D cabling systems specified in ISO/IEC 11801. These connectors are intermateable and interoperable with other IEC 60603-7 series connectors as defined in Clause 2 of IEC 60603-7. These connectors are backward compatible with other IEC 60603-7 series connectors.

Document History

NEN-EN-IEC 60603-7-3
August 1, 2010
Connectors for electronic equipment - Part 7-3: Detail specification for 8-way, shielded, free and fixed connectors, for data transmission with frequencies up to 100 MHz
This part of IEC 60603 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7 and IEC 60603-7-1,...
December 1, 2009
Connectors for electronic equipment - Part 7-3: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 100 MHz
This part of IEC 60603 covers 8-way shielded free and fixed connectors and specifies mechanical and environmental requirements and electrical transmission requirements for frequencies up to 100 MHz....

References

Advertisement