NEN-EN-IEC 60603-7-3

Connectors for electronic equipment - Part 7-3: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 100 MHz

inactive
Organization: NEN
Publication Date: 1 December 2009
Status: inactive
Page Count: 98
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60603 covers 8-way shielded free and fixed connectors and specifies mechanical and environmental requirements and electrical transmission requirements for frequencies up to 100 MHz. These connectors are typically used as category 5 connectors in class D cabling systems specified in ISO/IEC 11801:2002. These connectors are intermateable, interoperable, and backward compatible with other IEC 60603-7 series connectors. While the definition of interoperable is being discussed within the IEC, "interoperable" in this standard means the following: the fixed and the free connector are capable of interconnecting with any IEC 60603-7 series connector, and when it is interconnected, it fully meets all requirements of the lower frequency IEC 60603-7 series standard.

Document History

August 1, 2010
Connectors for electronic equipment - Part 7-3: Detail specification for 8-way, shielded, free and fixed connectors, for data transmission with frequencies up to 100 MHz
This part of IEC 60603 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7 and IEC 60603-7-1,...
NEN-EN-IEC 60603-7-3
December 1, 2009
Connectors for electronic equipment - Part 7-3: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 100 MHz
This part of IEC 60603 covers 8-way shielded free and fixed connectors and specifies mechanical and environmental requirements and electrical transmission requirements for frequencies up to 100 MHz....

References

Advertisement