NEN-EN-ISO 2592
Petroleum and related products - Determination of flash and fire points - Cleveland open cup method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
NEN-EN-ISO 2592 specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having open cup flash points between 79 °C and 400 °C, except fuel oils which are most commonly tested by the closed cup procedure described in ISO 2719.
Document History
NEN-EN-ISO 2592
October 1, 2017
Petroleum and related products - Determination of flash and fire points - Cleveland open cup method
NEN-EN-ISO 2592 specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having open...
September 1, 2001
Determination of flash and fire points - Cleveland open cup method
Specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having an open cup flash...